MACOM Gain Block AL7

Description
The AL7 limiting amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This design uses a Schottky diode limiter circuit at the output, an a single stage bipolar transistor feedback amplifier at the output. An RF choke is use for DC power supply decoupling. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet
Description
The AL7 limiting amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This design uses a Schottky diode limiter circuit at the output, an a single stage bipolar transistor feedback amplifier at the output. An RF choke is use for DC power supply decoupling. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - AL7 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
AL7
Gain Block AL7
The AL7 limiting amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This design uses a Schottky diode limiter circuit at the output, an a single stage bipolar transistor feedback amplifier at the output. An RF choke is use for DC power supply decoupling. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

The AL7 limiting amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This design uses a Schottky diode limiter circuit at the output, an a single stage bipolar transistor feedback amplifier at the output. An RF choke is use for DC power supply decoupling. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF Amplifiers - 1465-AL7-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-AL7-ND
RF Amplifiers 1465-AL7-ND
RF Amplifier IC General Purpose 20MHz ~ 550MHz TO-8

RF Amplifier IC General Purpose 20MHz ~ 550MHz TO-8

Buy Now Datasheet
RF and Wireless - RF Amplifiers - AL7 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
AL7
RF and Wireless - RF Amplifiers AL7
IC RF AMP GPS 20MHZ-550MHZ TO8

IC RF AMP GPS 20MHZ-550MHZ TO8

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number AL7 1465-AL7-ND AL7
Product Name Gain Block RF Amplifiers RF and Wireless - RF Amplifiers
Frequency Range 50 to 500 MHz 20 to 550 MHz 20 to 550 MHz
Maximum Gain 13 dB 13 dB 13 dB
Output Power -1.5 dBm -1.5 dBm
Package Type TO-8 Surface Mount; TO-8 Style, 4 Lead
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
Connectorized SMA-N, High Power, Linear Amplifier, 2500 MHz to 6000 MHz, 50Ω - ZHL-100W-63+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Frequency Range 2500 to 6000 MHz
View Details
2 suppliers
APM-7099SM, 0.01-20 GHz Surface Mount Low Phase Noise Amplifier - APM-7099SM - Marki Microwave LLC
Specs
Frequency Range 10 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details