Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1065595-MAAL-010200-
Packaging: Reel - TR
Frequency: 70MHz to 3GHz
Gain: 11dB
Noise Figure: 1.4dB
P1dB: 17.5dBm
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-89
Supply Voltage - Operating: 3V, 5V
Operating Supply Current: 90mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Miniature Broadband Gain Stage. MACOM Technology's MAAL-010200 broadband gain stage is a GaAs MMIC amplifier in a lead-free SOT-89 surface mount plastic package. The MAAL-010200 employs a monolithic 1-stage self-biased design featuring a convenient 50 ? input/output impedance that minimizes the number of external components required. Its broadband design provides usable performance from 500 to 3000 MHz.
RF Amplifier IC General Purpose 70MHz ~ 3GHz SOT-89
RF Amplifier IC General Purpose 70MHz ~ 3GHz SOT-89
RF Amplifier IC General Purpose 70MHz ~ 3GHz SOT-89
IC RF AMP GPS 70MHZ-3GHZ SOT89
| Win Source Electronics | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | 1065595-MAAL-010200-TR3000 | MAAL-010200-TR3000 | 1465-1258-2-ND | MAAL-010200-TR3000 |
| Product Name | RF Amplifiers - MAAL-010200-TR3000 | Gain Block | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Applications | RF Microwave | General Purpose | ||
| Frequency Range | 70 to 3000 MHz | 70 to 3000 MHz | 70 to 3000 MHz | 70 to 3000 MHz |
| Minimum Gain | 11 dB | 11 dB | ? to 11 dB | |
| Maximum Gain | 11 dB | 14.3 dB | 11 dB | 11 dB |
| Noise Figure | 1.4 dB | 1.5 dB | 1.4 dB |