MACOM RF Amplifiers MAAM-011112-TR0500

Description
DRIVER,20 TO 40GHZ,3X3QFN,T&R500
Request a Quote Datasheet
Description
DRIVER,20 TO 40GHZ,3X3QFN,T&R500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-MAAM-011112-TR0500TR-ND - DigiKey
Thief River Falls, MN, United States
DRIVER,20 TO 40GHZ,3X3QFN,T&R500

DRIVER,20 TO 40GHZ,3X3QFN,T&R500

Buy Now Datasheet
mmW Buffer Amplifier - MAAM-011112-TR0500 - Richardson RFPD
Downers Grove, IL, United States
mmW Buffer Amplifier
MAAM-011112-TR0500
mmW Buffer Amplifier MAAM-011112-TR0500
The MAAM-011112 is a 4-stage amplifier covering many bands from 20 to 37 GHz with good return losses, high gain, and good linearity. No external matching components are required. This amplifier is internally matched to 50 ohms. The input and output are DC blocked. The MAAM-011112 primary applications include buffer amplifiers in LO chains and driver amplifiers in transmit lineups for Point-to-Point and Point-to-Multipoint communication systems. The 3 mm PQFN package has a lead-free finish that is RoHS compliant and compatible with a 260ºC reflow temperature. The package also features low lead inductance and an excellent thermal path.

The MAAM-011112 is a 4-stage amplifier covering many bands from 20 to 37 GHz with good return losses, high gain, and good linearity. No external matching components are required. This amplifier is internally matched to 50 ohms. The input and output are DC blocked.

The MAAM-011112 primary applications include buffer amplifiers in LO chains and driver amplifiers in transmit lineups for Point-to-Point and Point-to-Multipoint communication systems.

The 3 mm PQFN package has a lead-free finish that is RoHS compliant and compatible with a 260ºC reflow temperature. The package also features low lead inductance and an excellent thermal path.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers MAAM-011112-TR0500
DRIVER,20 TO 40GHZ,3X3QFN,T&R500

DRIVER,20 TO 40GHZ,3X3QFN,T&R500

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-MAAM-011112-TR0500TR-ND MAAM-011112-TR0500 MAAM-011112-TR0500
Product Name RF Amplifiers mmW Buffer Amplifier RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier Buffer
Applications General Purpose
Frequency Range 20000 to 37000 MHz 20000 to 37000 MHz 20000 to 37000 MHz
Minimum Gain 24 dB ? to 24 dB
Maximum Gain 24 dB 24 dB 24 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 448-BGA5L1BN6E6328XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
11 GHz – 38 GHz GaAs Driver Amplifier - AMM-7199ACH - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type bare-die
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details