MACOM RF & MW LNA MAAL-011129-TR1000

Description
The MAAL-011129 is an easy-to-use three stage low noise amplifier with high gain and broadband 50 Ω match. It is designed for operation from 18 to 31.5 GHz and housed in a lead-free 2 mm 8-lead PDFN plastic package. The MAAL-011129 has an integrated active bias circuit and bias tee to allow direct connection to VDD without external chokes or DC blocks. The bias current is set by a simple external resistor, RB, so the user can customize the power consumption. When VBIAS = 0 V, the device is placed in power down mode. The MAAL-011129 offers a surface-mount, easy-to-use, low noise amplifier solution that is well suited to diverse receiver applications such as VSAT, Point-to-Point and 24 GHz ISM.
Request a Quote Datasheet
Description
The MAAL-011129 is an easy-to-use three stage low noise amplifier with high gain and broadband 50 Ω match. It is designed for operation from 18 to 31.5 GHz and housed in a lead-free 2 mm 8-lead PDFN plastic package. The MAAL-011129 has an integrated active bias circuit and bias tee to allow direct connection to VDD without external chokes or DC blocks. The bias current is set by a simple external resistor, RB, so the user can customize the power consumption. When VBIAS = 0 V, the device is placed in power down mode. The MAAL-011129 offers a surface-mount, easy-to-use, low noise amplifier solution that is well suited to diverse receiver applications such as VSAT, Point-to-Point and 24 GHz ISM.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - MAAL-011129-TR1000 - Richardson RFPD
Downers Grove, IL, United States
The MAAL-011129 is an easy-to-use three stage low noise amplifier with high gain and broadband 50 Ω match. It is designed for operation from 18 to 31.5 GHz and housed in a lead-free 2 mm 8-lead PDFN plastic package. The MAAL-011129 has an integrated active bias circuit and bias tee to allow direct connection to VDD without external chokes or DC blocks. The bias current is set by a simple external resistor, RB, so the user can customize the power consumption. When VBIAS = 0 V, the device is placed in power down mode. The MAAL-011129 offers a surface-mount, easy-to-use, low noise amplifier solution that is well suited to diverse receiver applications such as VSAT, Point-to-Point and 24 GHz ISM.

The MAAL-011129 is an easy-to-use three stage low noise amplifier with high gain and broadband 50 Ω match. It is designed for operation from 18 to 31.5 GHz and housed in a lead-free 2 mm 8-lead PDFN plastic package.

The MAAL-011129 has an integrated active bias circuit and bias tee to allow direct connection to VDD without external chokes or DC blocks. The bias current is set by a simple external resistor, RB, so the user can customize the power consumption. When VBIAS = 0 V, the device is placed in power down mode.

The MAAL-011129 offers a surface-mount, easy-to-use, low noise amplifier solution that is well suited to diverse receiver applications such as VSAT, Point-to-Point and 24 GHz ISM.

Supplier's Site Datasheet
RF Amplifiers - 1465-1826-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1826-2-ND
RF Amplifiers 1465-1826-2-ND
RF Amplifier IC ISM, VSAT 18GHz ~ 31.5GHz 8-PDFN (2x2)

RF Amplifier IC ISM, VSAT 18GHz ~ 31.5GHz 8-PDFN (2x2)

Buy Now Datasheet
RF Amplifiers - 1465-1826-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1826-1-ND
RF Amplifiers 1465-1826-1-ND
RF Amplifier IC ISM, VSAT 18GHz ~ 31.5GHz 8-PDFN (2x2)

RF Amplifier IC ISM, VSAT 18GHz ~ 31.5GHz 8-PDFN (2x2)

Buy Now Datasheet
RF Amplifiers - 1465-1826-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1826-6-ND
RF Amplifiers 1465-1826-6-ND
RF Amplifier IC ISM, VSAT 18GHz ~ 31.5GHz 8-PDFN (2x2)

RF Amplifier IC ISM, VSAT 18GHz ~ 31.5GHz 8-PDFN (2x2)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MAAL-011129-TR1000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
MAAL-011129-TR1000
RF and Wireless - RF Amplifiers MAAL-011129-TR1000
IC RF AMP ISM 18GHZ-31.5GHZ 8DFN

IC RF AMP ISM 18GHZ-31.5GHZ 8DFN

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number MAAL-011129-TR1000 1465-1826-2-ND MAAL-011129-TR1000
Product Name RF & MW LNA RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 18000 to 31500 MHz 18000 to 31500 MHz 18000 to 31500 MHz
Maximum Gain 23 dB 23 dB 23 dB
Output Power 16 dBm 16 dBm
Noise Figure 2.5 dB 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Sky5® Front-end Module for 4G and 5G Applications - SKY58261-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 30-pad LGA
View Details
AMM-0001M, 45 - 95 GHz mmWave LO Driver Amplifier - AMM-0001M - Marki Microwave LLC
Specs
Frequency Range 45000 to 95000 MHz
Package Type Connectorized; connectorized
View Details
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 4200 MHz, 50Ω - ZHL-1042JX+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
RF Amplifiers - TDA6192TDRYPACKFUMA1TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 30 to 65 MHz
View Details
2 suppliers