MACOM RF Amplifiers A4012

Description
RF Amplifier IC General Purpose 800MHz ~ 4.5GHz TO-8
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 800MHz ~ 4.5GHz TO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-A4012-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-A4012-ND
RF Amplifiers 1465-A4012-ND
RF Amplifier IC General Purpose 800MHz ~ 4.5GHz TO-8

RF Amplifier IC General Purpose 800MHz ~ 4.5GHz TO-8

Buy Now Datasheet
Gain Block - A4012 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
A4012
Gain Block A4012
Microwave amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This two stage GaAs FET feedback amplifier design displays impressive performance characteristics over a broadband frequency range. Both TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

Microwave amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This two stage GaAs FET feedback amplifier design displays impressive performance characteristics over a broadband frequency range. Both TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - A4012 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
A4012
RF and Wireless - RF Amplifiers A4012
IC RF AMP GPS 800MHZ-4.5GHZ TO8

IC RF AMP GPS 800MHZ-4.5GHZ TO8

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-A4012-ND A4012 A4012
Product Name RF Amplifiers Gain Block RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 800 to 4500 MHz 1000 to 4000 MHz 800 to 4500 MHz
Minimum Gain 18 dB ? to 18 dB
Maximum Gain 18 dB 18 dB 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
SMT MMIC, Low Noise, Linear, Gain Block Amplifier, 0.01 GHz to 12 GHz, 50Ω, 2x2 mm QFN Style - PMA2-123LNW+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -55 to 105 C (-67 to 221 F)
Frequency Range 10 to 12000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details
RF and Wireless - RF Amplifiers - BGA915N7E6327XTMA1 - Acme Chip Technology Co., Limited
Specs
Frequency Range 800 MHz
Minimum Gain ? to 16.1 dB
Maximum Gain 16.1 dB
View Details