MACOM RF and Wireless - RF Amplifiers CA19-1

Description
IC RF AMP GPS 10MHZ-1.1GHZ SMA
Description
IC RF AMP GPS 10MHZ-1.1GHZ SMA

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - CA19-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
CA19-1
RF and Wireless - RF Amplifiers CA19-1
IC RF AMP GPS 10MHZ-1.1GHZ SMA

IC RF AMP GPS 10MHZ-1.1GHZ SMA

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number CA19-1
Product Name RF and Wireless - RF Amplifiers
Frequency Range 10 to 1100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 800 MHz to 1200 MHz, 50Ω, 5x6 mm MSiP Style Package - YSF-122+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 800 to 1200 MHz
Minimum Gain 18.1 dB
View Details
3 suppliers
RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details