MACOM RF Amplifiers CMPA0560008S

Description
MMIC, GAN HEMT, G28V5, 8W, 500MH
Request a Quote Datasheet
Description
MMIC, GAN HEMT, G28V5, 8W, 500MH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-CMPA0560008STR-ND - DigiKey
Thief River Falls, MN, United States
MMIC, GAN HEMT, G28V5, 8W, 500MH

MMIC, GAN HEMT, G28V5, 8W, 500MH

Buy Now Datasheet
RF Amplifiers - 1465-CMPA0560008SDKR-ND - DigiKey
Thief River Falls, MN, United States
MMIC, GAN HEMT, G28V5, 8W, 500MH

MMIC, GAN HEMT, G28V5, 8W, 500MH

Buy Now Datasheet
RF Amplifiers - 1465-CMPA0560008SCT-ND - DigiKey
Thief River Falls, MN, United States
MMIC, GAN HEMT, G28V5, 8W, 500MH

MMIC, GAN HEMT, G28V5, 8W, 500MH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1465-CMPA0560008STR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 500 to 6000 MHz
Minimum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
Low Noise Amplifiers - NLA-2000-8000-20-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 8000 MHz
Minimum Gain 20 dB
View Details
RF/IF and RFID - RF Amplifiers - 1042515-ACA2429P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1218 MHz
Minimum Gain 26 dB
View Details
2 suppliers