MACOM RF Amplifiers - MAAL-011111-000SMB MAAL-011111-000SMB

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925094-MAAL-011111-0 00SMB Features: RF Amplifier IC General Purpose 22GHz ~ 38GHz 16-PQFN (3x3) Package: Bulk Package: 16-VFQFN Exposed Pad Mounting: Surface Mount Family Name: MAAL-011111 Categories: RF/IF and RFID Case / Package: 16-PQFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925094-MAAL-011111-0 00SMB Features: RF Amplifier IC General Purpose 22GHz ~ 38GHz 16-PQFN (3x3) Package: Bulk Package: 16-VFQFN Exposed Pad Mounting: Surface Mount Family Name: MAAL-011111 Categories: RF/IF and RFID Case / Package: 16-PQFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MAAL-011111-000SMB
925094-MAAL-011111-000SMB
RF Amplifiers - MAAL-011111-000SMB 925094-MAAL-011111-000SMB
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925094-MAAL-011111-0 00SMB Features: RF Amplifier IC General Purpose 22GHz ~ 38GHz 16-PQFN (3x3) Package: Bulk Package: 16-VFQFN Exposed Pad Mounting: Surface Mount Family Name: MAAL-011111 Categories: RF/IF and RFID Case / Package: 16-PQFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8542.39.0001

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 925094-MAAL-011111-000SMB
Features: RF Amplifier IC General Purpose 22GHz ~ 38GHz 16-PQFN (3x3)
Package: Bulk
Package: 16-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: MAAL-011111
Categories: RF/IF and RFID
Case / Package: 16-PQFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 925094-MAAL-011111-000SMB
Product Name RF Amplifiers - MAAL-011111-000SMB
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
SMT MMIC, Low Noise, Linear, HBT Amplifier, DC to 2000 MHz, 50Ω, Ceramic - RAM-6A+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Operating Temperature -54 to 100 C (-65 to 212 F)
View Details
3 suppliers
Low Noise Amplifiers - NLA-18000-40000-50-45 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 50 dB
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details