MACOM RF Amplifiers MAAM-007272-SMA514

Description
RF Amplifier IC General Purpose 3MHz ~ 600MHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 3MHz ~ 600MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-MAAM-007272-SMA514-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 3MHz ~ 600MHz

RF Amplifier IC General Purpose 3MHz ~ 600MHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers MAAM-007272-SMA514
IC RF AMP GPS 3MHZ-600MHZ

IC RF AMP GPS 3MHZ-600MHZ

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-MAAM-007272-SMA514-ND MAAM-007272-SMA514
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 3 to 600 MHz 3 to 600 MHz
Minimum Gain 28 dB ? to 28 dB
Maximum Gain 28 dB 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD192C5TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 20000 MHz
View Details
RF Amplifiers - MD7IC2755GNR1 - 884459-MD7IC2755GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type TO-270 WB-14 GULL
View Details
RF Amplifiers - AWB7128P8 - 803245-AWB7128P8 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2545 to 2690 MHz
Minimum Gain 28 dB
View Details
3 suppliers
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details