MACOM RF Amplifiers MAAM-010617-000000

Description
RF Amplifier IC 30MHz ~ 4GHz SOT-89
Request a Quote Datasheet
Description
RF Amplifier IC 30MHz ~ 4GHz SOT-89
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MAAM-010617-000000-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 30MHz ~ 4GHz SOT-89

RF Amplifier IC 30MHz ~ 4GHz SOT-89

Buy Now Datasheet
RF and Wireless - RF Amplifiers MAAM-010617-000000
IC RF AMP 30MHZ-4GHZ SOT89

IC RF AMP 30MHZ-4GHZ SOT89

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number MAAM-010617-000000-ND MAAM-010617-000000
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 30 to 4000 MHz 30 to 4000 MHz
Minimum Gain 13 dB ? to 13 dB
Maximum Gain 13 dB 13 dB
Output Power 31 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 0.0 to 6000 MHz
Minimum Gain 19.3 to 21.3 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details
2.4 GHz High Power Wireless LAN Power Amplifier - SE2576L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 33 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details