MACOM Broadband/CATV (75 Ohm) LNA MAAM-010333-TR1000

Description
Optical Node RF Amplifier 50 - 1000 MHz. The MAAM-010333 provides high gain, low noise and low distortion amplification for optical node applications. The MAAM-010333 is fabricated using M/A-COM Technology Solutions’ low noise GaAs pHEMT technology in a lead-free 4 mm 24-lead package. The amplifier requires a minimal number of off-chip components resulting in a highly integrated low cost solution.
Request a Quote Datasheet
Description
Optical Node RF Amplifier 50 - 1000 MHz. The MAAM-010333 provides high gain, low noise and low distortion amplification for optical node applications. The MAAM-010333 is fabricated using M/A-COM Technology Solutions’ low noise GaAs pHEMT technology in a lead-free 4 mm 24-lead package. The amplifier requires a minimal number of off-chip components resulting in a highly integrated low cost solution.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband/CATV (75 Ohm) LNA - MAAM-010333-TR1000 - Richardson RFPD
Downers Grove, IL, United States
Broadband/CATV (75 Ohm) LNA
MAAM-010333-TR1000
Broadband/CATV (75 Ohm) LNA MAAM-010333-TR1000
Optical Node RF Amplifier 50 - 1000 MHz. The MAAM-010333 provides high gain, low noise and low distortion amplification for optical node applications. The MAAM-010333 is fabricated using M/A-COM Technology Solutions’ low noise GaAs pHEMT technology in a lead-free 4 mm 24-lead package. The amplifier requires a minimal number of off-chip components resulting in a highly integrated low cost solution.

Optical Node RF Amplifier 50 - 1000 MHz. The MAAM-010333 provides high gain, low noise and low distortion amplification for optical node applications. The MAAM-010333 is fabricated using M/A-COM Technology Solutions’ low noise GaAs pHEMT technology in a lead-free 4 mm 24-lead package. The amplifier requires a minimal number of off-chip components resulting in a highly integrated low cost solution.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers MAAM-010333-TR1000
IC RF AMP GPS 50MHZ-1GHZ 24QFN

IC RF AMP GPS 50MHZ-1GHZ 24QFN

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number MAAM-010333-TR1000 MAAM-010333-TR1000
Product Name Broadband/CATV (75 Ohm) LNA RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 1000 MHz 50 to 1000 MHz
Maximum Gain 33 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
SMT MMIC, Low Noise, Wideband Amplifier, 6 to 26.5 GHz, 50Ω, 4x4 mm QFN Style Package - PMA4-6263LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 105 C (-49 to 221 F)
Frequency Range 6000 to 26500 MHz
View Details
2 suppliers
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-18000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 18000 MHz
Output VSWR 2.5 :1
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details