MACOM RF Amplifiers MAAM-011139-TR0500

Description
DRIVER,27.5-33.4 GHZ, TESTED,0.5
Request a Quote Datasheet
Description
DRIVER,27.5-33.4 GHZ, TESTED,0.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-MAAM-011139-TR0500TR-ND - DigiKey
Thief River Falls, MN, United States
DRIVER,27.5-33.4 GHZ, TESTED,0.5

DRIVER,27.5-33.4 GHZ, TESTED,0.5

Buy Now Datasheet
mmW Driver Amplifier - MAAM-011139-TR0500 - Richardson RFPD
Downers Grove, IL, United States
mmW Driver Amplifier
MAAM-011139-TR0500
mmW Driver Amplifier MAAM-011139-TR0500
The MAAM-011139 is a driver amplifier assembled in a lead-free 4 mm 24-lead PQFN plastic package that operates from 27.5 - 33.4 GHz. The amplifier provides 21 dB small signal gain. The input and output are internally matched to 50 ohms with on-chip DC blocking capacitors. The 32 dBm Output Third Order Intercept Point (OIP3) and 20 dBm output P1dB provide excellent linearity for transmit lineups. Each device is 100% RF tested to ensure performance compliance.

The MAAM-011139 is a driver amplifier assembled in a lead-free 4 mm 24-lead PQFN plastic package that operates from 27.5 - 33.4 GHz.

The amplifier provides 21 dB small signal gain. The input and output are internally matched to 50 ohms with on-chip DC blocking capacitors. The 32 dBm Output Third Order Intercept Point (OIP3) and 20 dBm output P1dB provide excellent linearity for transmit lineups.

Each device is 100% RF tested to ensure performance compliance.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers MAAM-011139-TR0500
DRIVER,27.5-33.4 GHZ, TESTED,0.5

DRIVER,27.5-33.4 GHZ, TESTED,0.5

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-MAAM-011139-TR0500TR-ND MAAM-011139-TR0500 MAAM-011139-TR0500
Product Name RF Amplifiers mmW Driver Amplifier RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 27500 to 33400 MHz 27500 to 33400 MHz 27500 to 33400 MHz
Minimum Gain 17.5 dB ? to 17.5 dB
Maximum Gain 17.5 dB 21 dB 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4500 MHz Cascadable SiGe HBT MMIC Amplifier - QPA4486A - Qorvo
Specs
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range ? to 4500 MHz
View Details
RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details