MACOM RF Amplifiers CA87-1

Description
RF Amplifier IC General Purpose 5MHz ~ 450MHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 5MHz ~ 450MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-CA87-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-CA87-1-ND
RF Amplifiers 1465-CA87-1-ND
RF Amplifier IC General Purpose 5MHz ~ 450MHz

RF Amplifier IC General Purpose 5MHz ~ 450MHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - CA87-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
CA87-1
RF and Wireless - RF Amplifiers CA87-1
IC RF AMP GPS 5MHZ-450MHZ SMA

IC RF AMP GPS 5MHZ-450MHZ SMA

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-CA87-1-ND CA87-1
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 450 MHz 5 to 450 MHz
Minimum Gain 16 dB ? to 16 dB
Maximum Gain 16 dB 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Low Noise Amplifiers - NLA-3000-15000-15-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 3000 to 15000 MHz
Minimum Gain 15 dB
View Details
Sky5® 5G NR UHB Diversity Receive Module - SKY53754-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 21-lead
View Details