MACOM RF & MW Power Amplifier CMPA9396025S

Description
CMPA9396025S is a GaN MMIC designed specifically from 9.3-9.6GHz to be compact and provide high-efficiency, which makes it ideal for marineradar amplifier applications. The MMIC delivers 25W at 100usec pulse width and10% duty cycle. The 50-ohm, 3-stage MMIC is available in a plastic surface-mountpackage .
Request a Quote Datasheet
Description
CMPA9396025S is a GaN MMIC designed specifically from 9.3-9.6GHz to be compact and provide high-efficiency, which makes it ideal for marineradar amplifier applications. The MMIC delivers 25W at 100usec pulse width and10% duty cycle. The 50-ohm, 3-stage MMIC is available in a plastic surface-mountpackage .
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - CMPA9396025S - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
CMPA9396025S
RF & MW Power Amplifier CMPA9396025S
CMPA9396025S is a GaN MMIC designed specifically from 9.3-9.6GHz to be compact and provide high-efficiency, which makes it ideal for marineradar amplifier applications. The MMIC delivers 25W at 100usec pulse width and10% duty cycle. The 50-ohm, 3-stage MMIC is available in a plastic surface-mountpackage .

CMPA9396025S is a GaN MMIC designed specifically from 9.3-9.6GHz to be compact and provide high-efficiency, which makes it ideal for marineradar amplifier applications. The MMIC delivers 25W at 100usec pulse width and10% duty cycle. The 50-ohm, 3-stage MMIC is available in a plastic surface-mountpackage.

Supplier's Site
RF Amplifiers - 1465-CMPA9396025STR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC Radar 9.3GHz ~ 9.6GHz 40-QFN (6x6)

RF Amplifier IC Radar 9.3GHz ~ 9.6GHz 40-QFN (6x6)

Buy Now Datasheet
RF Amplifiers - 1465-CMPA9396025SCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC Radar 9.3GHz ~ 9.6GHz 40-QFN (6x6)

RF Amplifier IC Radar 9.3GHz ~ 9.6GHz 40-QFN (6x6)

Buy Now Datasheet
RF Amplifiers - 1465-CMPA9396025SDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC Radar 9.3GHz ~ 9.6GHz 40-QFN (6x6)

RF Amplifier IC Radar 9.3GHz ~ 9.6GHz 40-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number CMPA9396025S 1465-CMPA9396025STR-ND
Product Name RF & MW Power Amplifier RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 9300 to 9600 MHz 9300 to 9600 MHz
Maximum Gain 36.2 dB 36.2 dB
Package Type QFN Surface Mount; 40-VFQFN Exposed Pad
Operating Voltage 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 2000 MHz, 50Ω, Micro-X Style Package - MAR-7SM+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 2000 MHz
View Details
4 suppliers
ADM1-8095PC, 0.09 - 10 GHz High Dynamic Range Gain Block - ADM1-8095PC - Marki Microwave LLC
Specs
Frequency Range 90 to 10000 MHz
Package Type Connectorized; connectorized
View Details
CATV Infrastructure Amplifier 1.2 GHz CCAP/Edge QAM/CMTS Driver - ACA1240 - Skyworks Solutions, Inc.
Specs
Minimum Gain 35 dB
Maximum Gain 35 dB
Noise Figure 4.5 dB
View Details
4 suppliers