MACOM RF Amplifiers A70-1

Description
RF Amplifier IC General Purpose 5MHz ~ 300MHz TO-8
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 5MHz ~ 300MHz TO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-A70-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-A70-1-ND
RF Amplifiers 1465-A70-1-ND
RF Amplifier IC General Purpose 5MHz ~ 300MHz TO-8

RF Amplifier IC General Purpose 5MHz ~ 300MHz TO-8

Buy Now Datasheet
Gain Block - A70-1 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
A70-1
Gain Block A70-1
The A70-1 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance an high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. Use of an impedance transformer offers the benefit of high dynamic range and high efficiency. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

The A70-1 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance an high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. Use of an impedance transformer offers the benefit of high dynamic range and high efficiency. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - A70-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
A70-1
RF and Wireless - RF Amplifiers A70-1
IC RF AMP GPS 5MHZ-300MHZ TO8

IC RF AMP GPS 5MHZ-300MHZ TO8

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-A70-1-ND A70-1 A70-1
Product Name RF Amplifiers Gain Block RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 300 MHz 10 to 250 MHz 5 to 300 MHz
Minimum Gain 8 dB ? to 8 dB
Maximum Gain 8 dB 8 dB 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPM1000SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 20000 MHz
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LFCSP-VQ (4x4)
View Details
Specs
Applications RF Microwave
View Details