MACOM FTTx Amplifiers

Description
MACOM’s FTTx amplifiers are designed for PON, RFoG and SFU receiver equipment and are offered in small, plastic QFN packages with integrated amplifier and attenuator functions. All parts cover the full 45 to 1000MHz CATV band. 5v and 12v solutions are offered with power consumption of ≤ 1.5Watts. MACOM’s FTTx amplifiers are characterized with industry standard photodiodes, covering optical input ranges from -12 to +3dBm and each sample EVK comes complete with a photodiode and APC connector.
Description
MACOM’s FTTx amplifiers are designed for PON, RFoG and SFU receiver equipment and are offered in small, plastic QFN packages with integrated amplifier and attenuator functions. All parts cover the full 45 to 1000MHz CATV band. 5v and 12v solutions are offered with power consumption of ≤ 1.5Watts. MACOM’s FTTx amplifiers are characterized with industry standard photodiodes, covering optical input ranges from -12 to +3dBm and each sample EVK comes complete with a photodiode and APC connector.

Suppliers

Company
Product
Description
Supplier Links
FTTx Amplifiers -  - MACOM
Lowell, MA, USA
FTTx Amplifiers
FTTx Amplifiers
MACOM’s FTTx amplifiers are designed for PON, RFoG and SFU receiver equipment and are offered in small, plastic QFN packages with integrated amplifier and attenuator functions. All parts cover the full 45 to 1000MHz CATV band. 5v and 12v solutions are offered with power consumption of ≤ 1.5Watts. MACOM’s FTTx amplifiers are characterized with industry standard photodiodes, covering optical input ranges from -12 to +3dBm and each sample EVK comes complete with a photodiode and APC connector.

MACOM’s FTTx amplifiers are designed for PON, RFoG and SFU receiver equipment and are offered in small, plastic QFN packages with integrated amplifier and attenuator functions. All parts cover the full 45 to 1000MHz CATV band. 5v and 12v solutions are offered with power consumption of ≤ 1.5Watts. MACOM’s FTTx amplifiers are characterized with industry standard photodiodes, covering optical input ranges from -12 to +3dBm and each sample EVK comes complete with a photodiode and APC connector.

Supplier's Site

Technical Specifications

  MACOM
Product Category RF Amplifiers
Product Name FTTx Amplifiers
Applications RF Microwave
Frequency Range 50 to 1200 MHz
Minimum Gain 9 dB
Maximum Gain 37 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
ADM-8350PSM, 0.09 - 6 GHz High Dynamic Range Gain Block - ADM-8350PSM - Marki Microwave LLC
Specs
Frequency Range 90 to 6000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details