MACOM RF Amplifiers MAAM-007272-0CA515

Description
RF Amplifier IC General Purpose 3MHz ~ 600MHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 3MHz ~ 600MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-MAAM-007272-0CA515-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 3MHz ~ 600MHz

RF Amplifier IC General Purpose 3MHz ~ 600MHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers MAAM-007272-0CA515
IC RF AMP GPS 3MHZ-600MHZ

IC RF AMP GPS 3MHZ-600MHZ

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-MAAM-007272-0CA515-ND MAAM-007272-0CA515
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 3 to 600 MHz 3 to 600 MHz
Minimum Gain 27.5 dB ? to 27.5 dB
Maximum Gain 27.5 dB 27.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Amplifiers - BGA823N5E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 1575 MHz
Minimum Gain ? to 17.7 dB
Maximum Gain 17.7 dB
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
RF Amplifiers - SKY65132-21-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; IEEE 802.11b/g, ISM, WLAN
Minimum Gain 33 dB
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details