MACOM RF and Wireless - RF Amplifiers GTRB186002FC-V1-R2

Description
500W, 48V, 1805-1880 MHZ GAN-SIC
Description
500W, 48V, 1805-1880 MHZ GAN-SIC

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - GTRB186002FC-V1-R2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
GTRB186002FC-V1-R2
RF and Wireless - RF Amplifiers GTRB186002FC-V1-R2
500W, 48V, 1805-1880 MHZ GAN-SIC

500W, 48V, 1805-1880 MHZ GAN-SIC

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number GTRB186002FC-V1-R2
Product Name RF and Wireless - RF Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-6000-18000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 6000 to 18000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - AWT6530Q7 - 912302-AWT6530Q7 - Win Source Electronics
Specs
Applications RF Microwave
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
45-95GHz mmWave LO Driver Amplifier - AMM-9893CH - Marki Microwave LLC
Specs
Frequency Range 45000 to 95000 MHz
Package Type bare-die
View Details