MACOM RF Amplifiers CA38

Description
RF Amplifier IC General Purpose 5MHz ~ 2.05GHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 5MHz ~ 2.05GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-CA38-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-CA38-ND
RF Amplifiers 1465-CA38-ND
RF Amplifier IC General Purpose 5MHz ~ 2.05GHz

RF Amplifier IC General Purpose 5MHz ~ 2.05GHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1465-CA38-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 2050 MHz
Minimum Gain 9.5 dB
Maximum Gain 9.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
ADM-8095PSM, 0.09 - 10 GHz High Dynamic Range Gain Block - ADM-8095PSM - Marki Microwave LLC
Specs
Frequency Range 90 to 10000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details