MACOM RF and Wireless - RF Amplifiers MAAM-011177

Description
IC AMP CATV 45MHZ-1.2GHZ 16TSSOP
Description
IC AMP CATV 45MHZ-1.2GHZ 16TSSOP

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
MAAM-011177
RF and Wireless - RF Amplifiers MAAM-011177
IC AMP CATV 45MHZ-1.2GHZ 16TSSOP

IC AMP CATV 45MHZ-1.2GHZ 16TSSOP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number MAAM-011177
Product Name RF and Wireless - RF Amplifiers
Frequency Range 45 to 1200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 26.5 GHz to 31 GHz, 50Ω, 3x3 mm QFN Style Package - PMA3-313GLN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
3 suppliers
RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-270 WBL-16 GULL
View Details
Specs
Frequency Range 1575 MHz
Minimum Gain ? to 20 dB
Maximum Gain 20 dB
View Details