MACOM Gain Block A39

Description
RF amplifier is a discrete thin film hybrid design, which incorporates the use of thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network is used for temperature-stable performance, in addition to an RF Choke, used for power supply decoupling. TO-8 package is hermetically sealed and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet
Description
RF amplifier is a discrete thin film hybrid design, which incorporates the use of thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network is used for temperature-stable performance, in addition to an RF Choke, used for power supply decoupling. TO-8 package is hermetically sealed and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - A39 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
A39
Gain Block A39
RF amplifier is a discrete thin film hybrid design, which incorporates the use of thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network is used for temperature-stable performance, in addition to an RF Choke, used for power supply decoupling. TO-8 package is hermetically sealed and MIL-STD-883 environmental screening is available.

RF amplifier is a discrete thin film hybrid design, which incorporates the use of thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network is used for temperature-stable performance, in addition to an RF Choke, used for power supply decoupling. TO-8 package is hermetically sealed and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF Amplifiers - 1465-A39-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-A39-ND
RF Amplifiers 1465-A39-ND
RF Amplifier IC General Purpose 5MHz ~ 2.05GHz TO-8

RF Amplifier IC General Purpose 5MHz ~ 2.05GHz TO-8

Buy Now Datasheet
RF and Wireless - RF Amplifiers - A39 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
A39
RF and Wireless - RF Amplifiers A39
IC RF AMP GPS 5MHZ-2.05GHZ TO8

IC RF AMP GPS 5MHZ-2.05GHZ TO8

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number A39 1465-A39-ND A39
Product Name Gain Block RF Amplifiers RF and Wireless - RF Amplifiers
Frequency Range 10 to 2000 MHz 5 to 2050 MHz 5 to 2050 MHz
Maximum Gain 7.5 dB 7.5 dB 7.5 dB
Output Power 22 dBm 22 dBm
Package Type TO-8 Surface Mount; TO-8 Style, 4 Lead
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Connectorized SMA-N, High Power, Linear Amplifier, 2000 MHz to 2400 MHz, 50Ω - ZHL2G02G4125+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 2000 to 2400 MHz
Minimum Gain 46 dB
View Details
22 - 57 GHz GaAs Driver Amplifier - AMM-7210ACH - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type bare-die
View Details