MACOM RF Amplifiers A38

Description
RF Amplifier IC General Purpose 5MHz ~ 2.05GHz TO-8
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 5MHz ~ 2.05GHz TO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-A38-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-A38-ND
RF Amplifiers 1465-A38-ND
RF Amplifier IC General Purpose 5MHz ~ 2.05GHz TO-8

RF Amplifier IC General Purpose 5MHz ~ 2.05GHz TO-8

Buy Now Datasheet
Gain Block - A38 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
A38
Gain Block A38
RF amplifier is a discrete thin film hybrid design, which incorporates the use of thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network is used for temperature-stable performance, in addition to an RF Choke, used for power supply decoupling. TO-8 package is hermetically sealed and MIL-STD-883 environmental screening is available.

RF amplifier is a discrete thin film hybrid design, which incorporates the use of thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network is used for temperature-stable performance, in addition to an RF Choke, used for power supply decoupling. TO-8 package is hermetically sealed and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - A38 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
A38
RF and Wireless - RF Amplifiers A38
IC RF AMP GPS 5MHZ-2.05GHZ TO8

IC RF AMP GPS 5MHZ-2.05GHZ TO8

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-A38-ND A38 A38
Product Name RF Amplifiers Gain Block RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 2050 MHz 10 to 2000 MHz 5 to 2050 MHz
Minimum Gain 9.5 dB ? to 9.5 dB
Maximum Gain 9.5 dB 9.5 dB 9.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-18000-40000-36 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 18000 to 40000 MHz
Output VSWR 3.5 :1
View Details
RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
SMT MMIC, Low Noise, Medium Power Amplifier, 24 GHz to 32 GHz, 50Ω, 3x3 mm QFN Style Package - PMA3-24323LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 24000 to 32000 MHz
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details