MACOM Gain Block MAAM-007272-SMA515

Description
The A515 RF amplifier is a discrete hybrid design, which uses thin film manufacture process for accurate performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance characteristics over a broadband frequency range. An active DC biasing network insures temperature-stable performance. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environment screening is available
Request a Quote Datasheet
Description
The A515 RF amplifier is a discrete hybrid design, which uses thin film manufacture process for accurate performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance characteristics over a broadband frequency range. An active DC biasing network insures temperature-stable performance. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environment screening is available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - MAAM-007272-SMA515 - Richardson RFPD
Downers Grove, IL, United States
The A515 RF amplifier is a discrete hybrid design, which uses thin film manufacture process for accurate performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance characteristics over a broadband frequency range. An active DC biasing network insures temperature-stable performance. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environment screening is available

The A515 RF amplifier is a discrete hybrid design, which uses thin film manufacture process for accurate performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance characteristics over a broadband frequency range. An active DC biasing network insures temperature-stable performance. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environment screening is available

Supplier's Site Datasheet
RF Amplifiers - 1465-MAAM-007272-SMA515-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 3MHz ~ 600MHz

RF Amplifier IC General Purpose 3MHz ~ 600MHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers MAAM-007272-SMA515
IC RF AMP GPS 3MHZ-600MHZ

IC RF AMP GPS 3MHZ-600MHZ

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number MAAM-007272-SMA515 1465-MAAM-007272-SMA515-ND MAAM-007272-SMA515
Product Name Gain Block RF Amplifiers RF and Wireless - RF Amplifiers
Frequency Range 3 to 600 MHz 3 to 600 MHz 3 to 600 MHz
Maximum Gain 27.5 dB 27.5 dB 27.5 dB
Output Power 22 dBm 22 dBm
Package Type Surface Mount; Surface Mount Surface Mount; Connectorized; 4-SMD Module
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Amplifiers - BGA628L7E6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 1575 MHz
Minimum Gain ? to 18 dB
Maximum Gain 18 dB
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details