MACOM Distributed Amplifiers

Description
At MACOM we design, manufacture, and support distributed amplifiers that provide a simple and easy solution for a wide variety of commercial and aerospace & defense applications. MACOM’s distributed amplifier family covers frequency ranges from 30 KHz to 40 GHz and are offered in both bare die and standard plastic packages. These devices offer an excellent combination of broadband performance, ease of use and low cost.
Description
At MACOM we design, manufacture, and support distributed amplifiers that provide a simple and easy solution for a wide variety of commercial and aerospace & defense applications. MACOM’s distributed amplifier family covers frequency ranges from 30 KHz to 40 GHz and are offered in both bare die and standard plastic packages. These devices offer an excellent combination of broadband performance, ease of use and low cost.

Suppliers

Company
Product
Description
Supplier Links
Distributed Amplifiers -  - MACOM
Lowell, MA, USA
Distributed Amplifiers
Distributed Amplifiers
At MACOM we design, manufacture, and support distributed amplifiers that provide a simple and easy solution for a wide variety of commercial and aerospace & defense applications. MACOM’s distributed amplifier family covers frequency ranges from 30 KHz to 40 GHz and are offered in both bare die and standard plastic packages. These devices offer an excellent combination of broadband performance, ease of use and low cost.

At MACOM we design, manufacture, and support distributed amplifiers that provide a simple and easy solution for a wide variety of commercial and aerospace & defense applications. MACOM’s distributed amplifier family covers frequency ranges from 30 KHz to 40 GHz and are offered in both bare die and standard plastic packages. These devices offer an excellent combination of broadband performance, ease of use and low cost.

Supplier's Site

Technical Specifications

  MACOM
Product Category RF Amplifiers
Product Name Distributed Amplifiers
Applications RF Microwave
Frequency Range 0.0 to 50000 MHz
Minimum Gain 13 dB
Maximum Gain 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-50-4000-20-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 4000 MHz
Minimum Gain 20 dB
View Details
RF & MW Power Amplifier - AWB7138P8 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 791 to 821 MHz
Maximum Gain 31 dB
View Details
2 suppliers