MACOM RF Amplifiers CA74

Description
RF Amplifier IC General Purpose 1MHz ~ 600MHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 1MHz ~ 600MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-CA74-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-CA74-ND
RF Amplifiers 1465-CA74-ND
RF Amplifier IC General Purpose 1MHz ~ 600MHz

RF Amplifier IC General Purpose 1MHz ~ 600MHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - CA74 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
CA74
RF and Wireless - RF Amplifiers CA74
IC RF AMP GPS 1MHZ-600MHZ SMA

IC RF AMP GPS 1MHZ-600MHZ SMA

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-CA74-ND CA74
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1 to 600 MHz 1 to 600 MHz
Minimum Gain 30 dB ? to 30 dB
Maximum Gain 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL8834TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1218 MHz
View Details
RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
870 MHz, 25 dB Gain CATV Power Doubler Amplifier - ACA3748 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 24 dB
Maximum Gain 26 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details