MACOM RF & MW LNA MAAL-011130-TR3000

Description
The MAAL-011130 is an easy-to-use, broadband, low noise amplifier with 19 dB typical gain from 2 to 18 GHz. The input and output are fully matched to 50 Ω with typical return loss >10 dB. Third order linearity (OIP3) is typically 23 dBm and reverse isolation is >35 dB. The MAAL-011130 is housed in a lead-free 2 mm 8–lead PDFN package compatible with standard pick and place assembly equipment. The MAAL-011130 is well suited to multiple applications such as X-Band satellite communication receivers and wideband A&D systems.
Request a Quote Datasheet
Description
The MAAL-011130 is an easy-to-use, broadband, low noise amplifier with 19 dB typical gain from 2 to 18 GHz. The input and output are fully matched to 50 Ω with typical return loss >10 dB. Third order linearity (OIP3) is typically 23 dBm and reverse isolation is >35 dB. The MAAL-011130 is housed in a lead-free 2 mm 8–lead PDFN package compatible with standard pick and place assembly equipment. The MAAL-011130 is well suited to multiple applications such as X-Band satellite communication receivers and wideband A&D systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - MAAL-011130-TR3000 - Richardson RFPD
Downers Grove, IL, United States
The MAAL-011130 is an easy-to-use, broadband, low noise amplifier with 19 dB typical gain from 2 to 18 GHz. The input and output are fully matched to 50 Ω with typical return loss >10 dB. Third order linearity (OIP3) is typically 23 dBm and reverse isolation is >35 dB. The MAAL-011130 is housed in a lead-free 2 mm 8–lead PDFN package compatible with standard pick and place assembly equipment. The MAAL-011130 is well suited to multiple applications such as X-Band satellite communication receivers and wideband A&D systems.

The MAAL-011130 is an easy-to-use, broadband, low noise amplifier with 19 dB typical gain from 2 to 18 GHz. The input and output are fully matched to 50 Ω with typical return loss >10 dB. Third order linearity (OIP3) is typically 23 dBm and reverse isolation is >35 dB.

The MAAL-011130 is housed in a lead-free 2 mm 8–lead PDFN package compatible with standard pick and place assembly equipment.

The MAAL-011130 is well suited to multiple applications such as X-Band satellite communication receivers and wideband A&D systems.

Supplier's Site Datasheet
RF Amplifiers - 1465-1819-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1819-2-ND
RF Amplifiers 1465-1819-2-ND
RF Amplifier IC 2GHz ~ 18GHz 8-PDFN (2x2)

RF Amplifier IC 2GHz ~ 18GHz 8-PDFN (2x2)

Buy Now Datasheet
RF Amplifiers - 1465-1819-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1819-6-ND
RF Amplifiers 1465-1819-6-ND
RF Amplifier IC 2GHz ~ 18GHz 8-PDFN (2x2)

RF Amplifier IC 2GHz ~ 18GHz 8-PDFN (2x2)

Buy Now Datasheet
RF Amplifiers - 1465-1819-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1819-1-ND
RF Amplifiers 1465-1819-1-ND
RF Amplifier IC 2GHz ~ 18GHz 8-PDFN (2x2)

RF Amplifier IC 2GHz ~ 18GHz 8-PDFN (2x2)

Buy Now Datasheet
RF and Wireless - RF Amplifiers MAAL-011130-TR3000
IC RF AMP 2GHZ-18GHZ 8DFN

IC RF AMP 2GHZ-18GHZ 8DFN

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number MAAL-011130-TR3000 1465-1819-2-ND MAAL-011130-TR3000
Product Name RF & MW LNA RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 2000 to 18000 MHz 2000 to 18000 MHz 2000 to 18000 MHz
Maximum Gain 21 dB 21 dB 21 dB
Output Power 14 dBm 14 dBm
Noise Figure 1.8 dB 1.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
DC - 26 GHz Distributed Amplifier - ADM-9181CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 26000 MHz
Package Type bare-die
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details