MACOM RF Amplifiers A36

Description
RF Amplifier IC General Purpose 80MHz ~ 2GHz TO-8
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 80MHz ~ 2GHz TO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-A36-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-A36-ND
RF Amplifiers 1465-A36-ND
RF Amplifier IC General Purpose 80MHz ~ 2GHz TO-8

RF Amplifier IC General Purpose 80MHz ~ 2GHz TO-8

Buy Now Datasheet
Gain Block - A36 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
A36
Gain Block A36
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-A36-ND A36
Product Name RF Amplifiers Gain Block
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 80 to 2000 MHz 100 to 2000 MHz
Minimum Gain 16.5 dB
Maximum Gain 16.5 dB 16.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 0.0 to 6000 MHz
Minimum Gain 19.3 to 21.3 dB
View Details
RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
RF & MW Power Amplifier - AWL6153M7UP8 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2485 MHz
Maximum Gain 30.5 dB
View Details
3 suppliers
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details