MACOM Gain Block A28-2

Description
RF amplifier is a discrete thin film hybrid design, which incorporates the use of thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network is used for temperature stable performance, in addition to an RF Choke, used for power supply decoupling. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet
Description
RF amplifier is a discrete thin film hybrid design, which incorporates the use of thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network is used for temperature stable performance, in addition to an RF Choke, used for power supply decoupling. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - A28-2 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
A28-2
Gain Block A28-2
RF amplifier is a discrete thin film hybrid design, which incorporates the use of thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network is used for temperature stable performance, in addition to an RF Choke, used for power supply decoupling. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

RF amplifier is a discrete thin film hybrid design, which incorporates the use of thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network is used for temperature stable performance, in addition to an RF Choke, used for power supply decoupling. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF Amplifiers - 1465-A28-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-A28-2-ND
RF Amplifiers 1465-A28-2-ND
RF Amplifier IC General Purpose 5MHz ~ 1.6GHz TO-8

RF Amplifier IC General Purpose 5MHz ~ 1.6GHz TO-8

Buy Now Datasheet
RF and Wireless - RF Amplifiers - A28-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
A28-2
RF and Wireless - RF Amplifiers A28-2
IC RF AMP GPS 5MHZ-1.6GHZ TO8

IC RF AMP GPS 5MHZ-1.6GHZ TO8

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number A28-2 1465-A28-2-ND A28-2
Product Name Gain Block RF Amplifiers RF and Wireless - RF Amplifiers
Frequency Range 10 to 1500 MHz 5 to 1600 MHz 5 to 1600 MHz
Maximum Gain 14 dB 14 dB 14 dB
Output Power 10.5 dBm 10.5 dBm
Package Type TO-8 Surface Mount; TO-8 Style, 4 Lead
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

50 - 4000 MHz Cascadable SiGe HBT MMIC Amplifier - QPA4563C - Qorvo
Specs
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range 50 to 4000 MHz
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers - AWT6625BRM45Q7 - 862716-AWT6625BRM45Q7 - Win Source Electronics
Specs
Applications RF Microwave
View Details
2 suppliers