MACOM RF Amplifiers MAAL-010705-TR3000

Description
RF Amplifier IC General Purpose 500MHz ~ 1.6GHz 8-PDFN (2x2)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 500MHz ~ 1.6GHz 8-PDFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-1262-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1262-2-ND
RF Amplifiers 1465-1262-2-ND
RF Amplifier IC General Purpose 500MHz ~ 1.6GHz 8-PDFN (2x2)

RF Amplifier IC General Purpose 500MHz ~ 1.6GHz 8-PDFN (2x2)

Buy Now Datasheet
RF Amplifiers - 1465-1262-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1262-1-ND
RF Amplifiers 1465-1262-1-ND
RF Amplifier IC General Purpose 500MHz ~ 1.6GHz 8-PDFN (2x2)

RF Amplifier IC General Purpose 500MHz ~ 1.6GHz 8-PDFN (2x2)

Buy Now Datasheet
RF Amplifiers - 1465-1262-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1262-6-ND
RF Amplifiers 1465-1262-6-ND
RF Amplifier IC General Purpose 500MHz ~ 1.6GHz 8-PDFN (2x2)

RF Amplifier IC General Purpose 500MHz ~ 1.6GHz 8-PDFN (2x2)

Buy Now Datasheet
RF & MW LNA - MAAL-010705-TR3000 - Richardson RFPD
Downers Grove, IL, United States
The MAAL-010705 is a high dynamic range single stage MMIC LNA with excellent linearity and low noise figure designed for operation from 0.5 to 1.6 GHz. The LNA is packaged in an RoHS compliant leadless 2 mm 8-lead PDFN package. This MMIC has an integrated active bias circuit allowing direct connection to +3 V voltage supply and minimizing variation over temperature and process. The bias current and gain can be set with external resistors to allow the user to customize the current and gain value to fit the application. The MAAL-010705 offers less than 0.7 dB noise figure, more than 32 dBm OIP3 and 20 dB input return loss. The excellent input match, low noise figure and high OIP3 along with the flexibility of setting current and gain make this LNA ideal for 3G and 4G cellular infrastructure applications. For optimum performance above 1.6 GHz the MAAL-010706 is recommended. The MAAL-010705 and MAAL-010706 share the package type and footprint.

The MAAL-010705 is a high dynamic range single stage MMIC LNA with excellent linearity and low noise figure designed for operation from 0.5 to 1.6 GHz. The LNA is packaged in an RoHS compliant leadless 2 mm 8-lead PDFN package. This MMIC has an integrated active bias circuit allowing direct connection to +3 V voltage supply and minimizing variation over temperature and process. The bias current and gain can be set with external resistors to allow the user to customize the current and gain value to fit the application. The MAAL-010705 offers less than 0.7 dB noise figure, more than 32 dBm OIP3 and 20 dB input return loss. The excellent input match, low noise figure and high OIP3 along with the flexibility of setting current and gain make this LNA ideal for 3G and 4G cellular infrastructure applications. For optimum performance above 1.6 GHz the MAAL-010706 is recommended. The MAAL-010705 and MAAL-010706 share the package type and footprint.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers MAAL-010705-TR3000
IC RF AMP GPS 500MHZ-1.6GHZ 8DFN

IC RF AMP GPS 500MHZ-1.6GHZ 8DFN

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-1262-2-ND MAAL-010705-TR3000 MAAL-010705-TR3000
Product Name RF Amplifiers RF & MW LNA RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier Low Noise Amplifier
Applications General Purpose
Frequency Range 500 to 1600 MHz 500 to 1600 MHz 500 to 1600 MHz
Minimum Gain 21 dB ? to 21 dB
Maximum Gain 21 dB 21 dB 21 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA0015TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 13750 to 14500 MHz
View Details
Specs
Applications RF Microwave
View Details
5 GHz, 26dBm Power Amplifier with Power Detector - SE5004L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 5150 to 5850 MHz
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details