MACOM RF Amplifiers CA1212

Description
RF Amplifier IC General Purpose 100MHz ~ 1.2GHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 100MHz ~ 1.2GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-CA1212-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-CA1212-ND
RF Amplifiers 1465-CA1212-ND
RF Amplifier IC General Purpose 100MHz ~ 1.2GHz

RF Amplifier IC General Purpose 100MHz ~ 1.2GHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1465-CA1212-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 100 to 1200 MHz
Minimum Gain 14 dB
Maximum Gain 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-18000-26500-36 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 18000 to 26500 MHz
Output VSWR 3.5 :1
View Details
Specs
Applications RF Microwave
View Details