MACOM RF & MW LNA MAAL-011186-DIE

Description
The MAAL-011186-DIE is an easy to use wideband low noise amplifier. It operates from 20 - 60 GHz and provides 2.5 dB noise figure, 22 dB gain and 14 dBm P1dB. The input and output are fully matched to 50 Ohm with typical return loss of better than –12 dB. This product is fabricated using a GaAs pHEMT process which features full passivation for enhanced reliability. The MAAL-011186-DIE can be used as a low noise amplifier stage or as a driver stage in higher power applications. This device is ideally suited for Test and Measurement, 5G communications, EW, ECM, and Radar applications.
Request a Quote
Description
The MAAL-011186-DIE is an easy to use wideband low noise amplifier. It operates from 20 - 60 GHz and provides 2.5 dB noise figure, 22 dB gain and 14 dBm P1dB. The input and output are fully matched to 50 Ohm with typical return loss of better than –12 dB. This product is fabricated using a GaAs pHEMT process which features full passivation for enhanced reliability. The MAAL-011186-DIE can be used as a low noise amplifier stage or as a driver stage in higher power applications. This device is ideally suited for Test and Measurement, 5G communications, EW, ECM, and Radar applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - MAAL-011186-DIE - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
MAAL-011186-DIE
RF & MW LNA MAAL-011186-DIE
The MAAL-011186-DIE is an easy to use wideband low noise amplifier. It operates from 20 - 60 GHz and provides 2.5 dB noise figure, 22 dB gain and 14 dBm P1dB. The input and output are fully matched to 50 Ohm with typical return loss of better than –12 dB. This product is fabricated using a GaAs pHEMT process which features full passivation for enhanced reliability. The MAAL-011186-DIE can be used as a low noise amplifier stage or as a driver stage in higher power applications. This device is ideally suited for Test and Measurement, 5G communications, EW, ECM, and Radar applications.

The MAAL-011186-DIE is an easy to use wideband low noise amplifier. It operates from 20 - 60 GHz and provides 2.5 dB noise figure, 22 dB gain and 14 dBm P1dB. The input and output are fully matched to 50 Ohm with typical return loss of better than –12 dB.

This product is fabricated using a GaAs pHEMT process which features full passivation for enhanced reliability.

The MAAL-011186-DIE can be used as a low noise amplifier stage or as a driver stage in higher power applications. This device is ideally suited for Test and Measurement, 5G communications, EW, ECM, and Radar applications.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MAAL-011186-DIE
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 20000 to 60000 MHz
Maximum Gain 19 dB
Output Power 14 dBm
Noise Figure 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-5400-5900-35-08 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5400 to 5900 MHz
Minimum Gain 35 dB
View Details
Dual Band 802.11a/b/g/n Wireless LAN Front End - SE5503A - Skyworks Solutions, Inc.
Specs
RoHS Compliant RoHS
Frequency Range 2400 to 5900 MHz
Package Type Surface Mount; Plugin; LGA, 24-pin
View Details