MACOM RF Amplifiers MAAL-011154-TR0100

Description
IC RF AMP RADAR 4GHZ-8GHZ 16QFN
Request a Quote Datasheet
Description
IC RF AMP RADAR 4GHZ-8GHZ 16QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-MAAL-011154-TR0100TR-ND - DigiKey
Thief River Falls, MN, United States
IC RF AMP RADAR 4GHZ-8GHZ 16QFN

IC RF AMP RADAR 4GHZ-8GHZ 16QFN

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Amplifiers
MAAL-011154-TR0100
RF and Wireless - RF Amplifiers MAAL-011154-TR0100
IC RF AMP RADAR 4GHZ-8GHZ 16QFN

IC RF AMP RADAR 4GHZ-8GHZ 16QFN

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-MAAL-011154-TR0100TR-ND MAAL-011154-TR0100
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 4000 to 8000 MHz 4000 to 8000 MHz
Minimum Gain 15.7 dB ? to 15.7 dB
Maximum Gain 15.7 dB 15.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Connectorized SMA, High Power, Linear Amplifier, 20 MHz to 500 MHz, 50Ω - ZHL-100W-GAN+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -25 to 65 C (-13 to 149 F)
Package Type Connectorized
View Details
2 suppliers
Low Noise Amplifiers - NLA-400-2000-25-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 400 to 2000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details