MACOM RF Amplifiers AMC-182-SMA

Description
RF Amplifier IC General Purpose 5MHz ~ 1GHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 5MHz ~ 1GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-AMC-182-SMA-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-AMC-182-SMA-ND
RF Amplifiers 1465-AMC-182-SMA-ND
RF Amplifier IC General Purpose 5MHz ~ 1GHz

RF Amplifier IC General Purpose 5MHz ~ 1GHz

Buy Now Datasheet
Gain Block - AMC-182-SMA - Richardson RFPD
Downers Grove, IL, United States
Gain Block
AMC-182-SMA
Gain Block AMC-182-SMA
MACOM's AM-182 is a high gain feedback amplifier with high intercept and compression points. This amplifier is packaged in a TO-8 package. Due to the internal power dissipation the thermal rise should be minimized. The ground plane on the PC board should be configured to remove heat from under the package. AM-182 is ideally suited for use where a high intercept, high reliability amplifier is required.

MACOM's AM-182 is a high gain feedback amplifier with high intercept and compression points. This amplifier is packaged in a TO-8 package. Due to the internal power dissipation the thermal rise should be minimized. The ground plane on the PC board should be configured to remove heat from under the package. AM-182 is ideally suited for use where a high intercept, high reliability amplifier is required.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - AMC-182-SMA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AMC-182-SMA
RF and Wireless - RF Amplifiers AMC-182-SMA
IC RF AMP GPS 5MHZ-1GHZ

IC RF AMP GPS 5MHZ-1GHZ

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-AMC-182-SMA-ND AMC-182-SMA AMC-182-SMA
Product Name RF Amplifiers Gain Block RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 1000 MHz 5 to 1000 MHz 5 to 1000 MHz
Minimum Gain 29.2 dB ? to 29.2 dB
Maximum Gain 29.2 dB 28.5 dB 29.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA614H6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, GSM, PCS
Frequency Range 0.0 to 2400 MHz
View Details
4 suppliers
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details