MACOM Datasheets for Schottky Diodes
Schottky diodes in their simplest form consist of a metal layer that contacts a semiconductor element. The metal / semiconductor junctions exhibit rectifying behavior (i.e., the current passes through the structure more readily with one polarity than the other).
Schottky Diodes: Learn more
| Product Name | Notes |
|---|---|
| At MACOM we produce a wide variety of Schottky diodes as your best choice for microwave circuit detector and mixer applications ranging from DC to 80 GHz. These devices are... | |
| Chip packages available in JANHC, JANKC levels to MIL-PRF-19500 slash sheets /116, /117, /127, /159, /435, /437, /463, /477, /578 & /609. Standard features include: All junctions completely protected with... |