MACOM RF Amplifiers CMPA2735075F1

Description
RF Amplifier IC Radar 2.7GHz ~ 3.5GHz 780019
Request a Quote Datasheet
Description
RF Amplifier IC Radar 2.7GHz ~ 3.5GHz 780019
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-CMPA2735075F1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC Radar 2.7GHz ~ 3.5GHz 780019

RF Amplifier IC Radar 2.7GHz ~ 3.5GHz 780019

Buy Now Datasheet
RF & MW Power Amplifier - CMPA2735075F1 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
CMPA2735075F1
RF & MW Power Amplifier CMPA2735075F1
CMPA2735075F1 is a gallium nitride (GaN) High Electron Mobility Transistor (HEMT) based monolithic microwave integrated circuit (MMIC). GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown voltage, higher saturated electron drift velocity and higher thermal conductivity. GaN HEMTs also offer greater power density and wider bandwidths compared to Si and GaAs transistors. This MMIC contains a two-stage reactively matched amplifier design approach enabling very wide bandwidths to be achieved. This MMIC enables extremely wide bandwidths to be achieved in a small footprint package.

CMPA2735075F1 is a gallium nitride (GaN) High Electron Mobility Transistor (HEMT) based monolithic microwave integrated circuit (MMIC). GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown voltage, higher saturated electron drift velocity and higher thermal conductivity. GaN HEMTs also offer greater power density and wider bandwidths compared to Si and GaAs transistors. This MMIC contains a two-stage reactively matched amplifier design approach enabling very wide bandwidths to be achieved. This MMIC enables extremely wide bandwidths to be achieved in a small footprint package.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-CMPA2735075F1-ND CMPA2735075F1
Product Name RF Amplifiers RF & MW Power Amplifier
Amplifier Type Low Noise Amplifier; Power Amplifier Power Amplifier
Applications Radar
Frequency Range 2700 to 3500 MHz 2700 to 3500 MHz
Minimum Gain 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Connectorized SMA-N, High Power, Linear Amplifier, 2500 MHz to 6000 MHz, 50Ω - ZHL-100W-63+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Frequency Range 2500 to 6000 MHz
View Details
2 suppliers
0.01 - 65GHz mmWave GaAs Driver Amplifier - AMM-9025CH - Marki Microwave LLC
Specs
Frequency Range 0.1000 to 65000 MHz
Package Type bare-die
View Details
0.4-3.0 GHz Low-Noise Amplifier - SKY65047-360LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 400 to 3000 MHz
Minimum Gain 16.5 dB
View Details
2 suppliers