LNA BYPASS,1.4-6.5GHZ,4M
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 1465-MAAL-011243-TR1000TR-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | 5G |
| Frequency Range | 1400 to 6500 MHz |
| Minimum Gain | 32 dB |
| Maximum Gain | 32 dB |