MACOM IF Amplifier MAAM-009116-TR3000

Description
High Dynamic Range IF Amplifier 50-1000 MHz. The MAAM-009116 is a high dynamic range amplifier in a lead-free SOT-89 surface mount plastic package. It can be operated from a single 5 volt supply. The MAAM-009116 offers a combination of low noise figure, high gain, and high output IP3 making this an ideal IF amplifier for receiver and transmitter applications. The MAAM-009116 is fabricated using M/A-COM Technology Solutions MESFET process to realize low noise and high dynamic range. The process features full passivation for performance and reliability.
Request a Quote Datasheet
Description
High Dynamic Range IF Amplifier 50-1000 MHz. The MAAM-009116 is a high dynamic range amplifier in a lead-free SOT-89 surface mount plastic package. It can be operated from a single 5 volt supply. The MAAM-009116 offers a combination of low noise figure, high gain, and high output IP3 making this an ideal IF amplifier for receiver and transmitter applications. The MAAM-009116 is fabricated using M/A-COM Technology Solutions MESFET process to realize low noise and high dynamic range. The process features full passivation for performance and reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IF Amplifier - MAAM-009116-TR3000 - Richardson RFPD
Downers Grove, IL, United States
High Dynamic Range IF Amplifier 50-1000 MHz. The MAAM-009116 is a high dynamic range amplifier in a lead-free SOT-89 surface mount plastic package. It can be operated from a single 5 volt supply. The MAAM-009116 offers a combination of low noise figure, high gain, and high output IP3 making this an ideal IF amplifier for receiver and transmitter applications. The MAAM-009116 is fabricated using M/A-COM Technology Solutions MESFET process to realize low noise and high dynamic range. The process features full passivation for performance and reliability.

High Dynamic Range IF Amplifier 50-1000 MHz. The MAAM-009116 is a high dynamic range amplifier in a lead-free SOT-89 surface mount plastic package. It can be operated from a single 5 volt supply. The MAAM-009116 offers a combination of low noise figure, high gain, and high output IP3 making this an ideal IF amplifier for receiver and transmitter applications. The MAAM-009116 is fabricated using M/A-COM Technology Solutions MESFET process to realize low noise and high dynamic range. The process features full passivation for performance and reliability.

Supplier's Site
Laguna Hills, CA, United States
RF Amplifiers - MAAM-009116-TR3000
073206-MAAM-009116-TR3000
RF Amplifiers - MAAM-009116-TR3000 073206-MAAM-009116-TR3000
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 073206-MAAM-009116-T R3000 Packaging: Reel - TR Frequency: 50MHz to 1GHz Gain: 18dB Noise Figure: 2.4dB P1dB: 22dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 5V Operating Supply Current: 180mA

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 073206-MAAM-009116-TR3000
Packaging: Reel - TR
Frequency: 50MHz to 1GHz
Gain: 18dB
Noise Figure: 2.4dB
P1dB: 22dBm
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-89-3
Supply Voltage - Operating: 5V
Operating Supply Current: 180mA

Buy Now Datasheet
RF and Wireless - RF Amplifiers MAAM-009116-TR3000
IC RF AMP GPS 50MHZ-1GHZ SOT89-3

IC RF AMP GPS 50MHZ-1GHZ SOT89-3

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number MAAM-009116-TR3000 073206-MAAM-009116-TR3000 MAAM-009116-TR3000
Product Name IF Amplifier RF Amplifiers - MAAM-009116-TR3000 RF and Wireless - RF Amplifiers
Frequency Range 50 to 1000 MHz 50 to 1000 MHz 50 to 1000 MHz
Maximum Gain 18 dB 18 dB 18 dB
Output Power 22 dBm
Noise Figure 2.4 dB 2.4 dB
Output Intercept Point (IP3) 40 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA715L7E6327XTSA1 - 103970-BGA715L7E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1575 MHz
Minimum Gain 20 dB
View Details
3 suppliers
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details