MACOM RF Amplifiers - AM-147 AM-147

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 078023-AM-147 Packaging: Bulk Frequency: 3MHz to 500MHz Gain: 17dB Noise Figure: 3.4dB RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: TO-8 Supply Voltage - Operating: 15V Operating Supply Current: 52mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 078023-AM-147 Packaging: Bulk Frequency: 3MHz to 500MHz Gain: 17dB Noise Figure: 3.4dB RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: TO-8 Supply Voltage - Operating: 15V Operating Supply Current: 52mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AM-147
078023-AM-147
RF Amplifiers - AM-147 078023-AM-147
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 078023-AM-147 Packaging: Bulk Frequency: 3MHz to 500MHz Gain: 17dB Noise Figure: 3.4dB RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: TO-8 Supply Voltage - Operating: 15V Operating Supply Current: 52mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 078023-AM-147
Packaging: Bulk
Frequency: 3MHz to 500MHz
Gain: 17dB
Noise Figure: 3.4dB
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Active
Case / Package: TO-8
Supply Voltage - Operating: 15V
Operating Supply Current: 52mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 078023-AM-147
Product Name RF Amplifiers - AM-147
Applications RF Microwave
Frequency Range 3 to 500 MHz
Minimum Gain 17 dB
Maximum Gain 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-75000-110000-20-5-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 75000 to 110000 MHz
Minimum Gain 20.5 dB
View Details
RF Amplifiers - BGB741L7ESDE6327XTSA1TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, RKE, WiFi
Frequency Range 50 to 3500 MHz
View Details
3 suppliers