MACOM RF Amplifiers A74-2

Description
RF Amplifier IC General Purpose 1MHz ~ 550MHz TO-8
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 1MHz ~ 550MHz TO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-A74-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-A74-2-ND
RF Amplifiers 1465-A74-2-ND
RF Amplifier IC General Purpose 1MHz ~ 550MHz TO-8

RF Amplifier IC General Purpose 1MHz ~ 550MHz TO-8

Buy Now Datasheet
RF and Wireless - RF Amplifiers - A74-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
A74-2
RF and Wireless - RF Amplifiers A74-2
IC RF AMP GPS 1MHZ-550MHZ TO8

IC RF AMP GPS 1MHZ-550MHZ TO8

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-A74-2-ND A74-2
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1 to 550 MHz 1 to 550 MHz
Minimum Gain 26 dB ? to 26 dB
Maximum Gain 26 dB 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
DOCSIS 3.1 MMIC Power Doubler Amplifier, 75Ω, 45 to 1218 MHz - ADCA3270 - Mini-Circuits
Specs
Amplifier Type Power Amplifier
MMIC Tech. MMIC
View Details
Specs
Applications RF Microwave
View Details
Specs
Frequency Range 2300 to 2700 MHz
Minimum Gain ? to 17 dB
Maximum Gain 17 dB
View Details