CMPA1D1J001S is a 1W package MMIC HPA utilizing high performance, 0.15um GaN on SiC production process. The CMPA1D1J001S operates from 12.7-18 GHz and supports both radar and communication applications within both military and commercial markets. The CMPA1D1J001S achieves 1 W of saturated output power with 23 dB of large signal gain and typically 30% power-added efficiency under CW operation. Packaged in a 4×3 mm plastic overmold QFN, the CMPA1D1J001S provides superior broadband performance and environmental robustness in a small form factor allowing customers to improve SWaP-C benchmarks in their next-generation systems.
MMIC, GAN HEMT, G28V5-1C, 1W, 12
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | CMPA1D1J001S | 1465-CMPA1D1J001S-ND |
| Product Name | RF & MW Power Amplifier | RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Frequency Range | 12700 to 18000 MHz | 13000 to 18000 MHz |
| Maximum Gain | 23 dB | 24 dB |
| Package Type | Plastic SMT | Surface Mount; 20-VFQFN Exposed Pad |