MACOM RF/IF and RFID - RF Amplifiers MAAL-011136-TR1000

Description
Win Source Part Number: 1151148-MAAL-011136- TR1000 Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 45MHz ~ 1.2GHz Gain: 20dB Noise Figure: 1.2dB Current - Supply: 50mA P1dB: 17.5dBm Voltage - Supply: 3V ~ 5V Package / Case: TO-243AA Supplier Device Package: SOT-89 Alternative Parts (Cross-Reference): MAAL011136TR1000; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: MACOM Technology Solutions Other Names: 1465-1788-2,1465-178 8-1,1465-1788-6 Base Product Number: MAAL-011136
Request a Quote Datasheet
Description
Win Source Part Number: 1151148-MAAL-011136- TR1000 Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 45MHz ~ 1.2GHz Gain: 20dB Noise Figure: 1.2dB Current - Supply: 50mA P1dB: 17.5dBm Voltage - Supply: 3V ~ 5V Package / Case: TO-243AA Supplier Device Package: SOT-89 Alternative Parts (Cross-Reference): MAAL011136TR1000; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: MACOM Technology Solutions Other Names: 1465-1788-2,1465-178 8-1,1465-1788-6 Base Product Number: MAAL-011136
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1151148-MAAL-011136-TR1000
RF/IF and RFID - RF Amplifiers 1151148-MAAL-011136-TR1000
Win Source Part Number: 1151148-MAAL-011136- TR1000 Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 45MHz ~ 1.2GHz Gain: 20dB Noise Figure: 1.2dB Current - Supply: 50mA P1dB: 17.5dBm Voltage - Supply: 3V ~ 5V Package / Case: TO-243AA Supplier Device Package: SOT-89 Alternative Parts (Cross-Reference): MAAL011136TR1000; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: MACOM Technology Solutions Other Names: 1465-1788-2,1465-178 8-1,1465-1788-6 Base Product Number: MAAL-011136

Win Source Part Number: 1151148-MAAL-011136-TR1000
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 45MHz ~ 1.2GHz
Gain: 20dB
Noise Figure: 1.2dB
Current - Supply: 50mA
P1dB: 17.5dBm
Voltage - Supply: 3V ~ 5V
Package / Case: TO-243AA
Supplier Device Package: SOT-89
Alternative Parts (Cross-Reference): MAAL011136TR1000;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: MACOM Technology Solutions
Other Names: 1465-1788-2,1465-1788-1,1465-1788-6
Base Product Number: MAAL-011136

Buy Now Datasheet
RF Amplifiers - 1465-1788-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1788-1-ND
RF Amplifiers 1465-1788-1-ND
RF Amplifier IC 45MHz ~ 1.2GHz SOT-89

RF Amplifier IC 45MHz ~ 1.2GHz SOT-89

Buy Now Datasheet
RF Amplifiers - 1465-1788-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1788-2-ND
RF Amplifiers 1465-1788-2-ND
RF Amplifier IC 45MHz ~ 1.2GHz SOT-89

RF Amplifier IC 45MHz ~ 1.2GHz SOT-89

Buy Now Datasheet
RF and Wireless - RF Amplifiers MAAL-011136-TR1000
IC RF AMP 45MHZ-1.2GHZ SOT89

IC RF AMP 45MHZ-1.2GHZ SOT89

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1151148-MAAL-011136-TR1000 1465-1788-1-ND MAAL-011136-TR1000
Product Name RF/IF and RFID - RF Amplifiers RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 45 to 1200 MHz 45 to 1200 MHz 45 to 1200 MHz
Minimum Gain 20 dB 20 dB ? to 20 dB
Maximum Gain 20 dB 20 dB 20 dB
Noise Figure 1.2 dB 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Connectorized SMA, Low Noise, Linear Amplifier, 0.1 MHz to 500 MHz, 50Ω - ZFL-500LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
View Details
3 suppliers
Detector Log Video Amplifiers(DLVAs) - NDLVA-500-18500-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 18500 MHz
Output VSWR 2.5 :1
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details