MACOM RF Amplifiers A78

Description
RF Amplifier IC General Purpose 2MHz ~ 350MHz TO-8
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 2MHz ~ 350MHz TO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-A78-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-A78-ND
RF Amplifiers 1465-A78-ND
RF Amplifier IC General Purpose 2MHz ~ 350MHz TO-8

RF Amplifier IC General Purpose 2MHz ~ 350MHz TO-8

Buy Now Datasheet
Gain Block - A78 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
A78
Gain Block A78
The A78 RF amplifier is a discrete thin film hybrid design, which incorporates the use of thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network is used for temperature stable performance, in addition to an RF Choke, used for power supply decoupling. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

The A78 RF amplifier is a discrete thin film hybrid design, which incorporates the use of thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network is used for temperature stable performance, in addition to an RF Choke, used for power supply decoupling. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-A78-ND A78
Product Name RF Amplifiers Gain Block
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2 to 350 MHz 5 to 300 MHz
Minimum Gain 14 dB
Maximum Gain 14 dB 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Connectorized SMA, High Power, Linear Amplifier, 10 MHz to 4200 MHz, 50Ω - ZHL-10M4G21W0X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 10 to 4200 MHz
View Details
2 suppliers
8-12 GHz Banded Low Noise Amplifier - ADM-10711PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 12000 MHz
Package Type Surface Mount; surface-mount
View Details
2.4 GHz Power Amplifier with Power Detector - SE2527L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 2400 to 2500 MHz
View Details