MACOM RF Amplifiers A54

Description
RF Amplifier IC General Purpose 3MHz ~ 500MHz TO-8
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 3MHz ~ 500MHz TO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-A54-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-A54-ND
RF Amplifiers 1465-A54-ND
RF Amplifier IC General Purpose 3MHz ~ 500MHz TO-8

RF Amplifier IC General Purpose 3MHz ~ 500MHz TO-8

Buy Now Datasheet
RF and Wireless - RF Amplifiers - A54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
A54
RF and Wireless - RF Amplifiers A54
IC RF AMP GPS 3MHZ-500MHZ TO8

IC RF AMP GPS 3MHZ-500MHZ TO8

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-A54-ND A54
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 3 to 500 MHz 3 to 500 MHz
Minimum Gain 27.5 dB ? to 27.5 dB
Maximum Gain 27.5 dB 27.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Connectorized BNC, High Power, Linear Amplifier, 5 MHz to 500 MHz, 50Ω - ZHL-1-2W+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
3 suppliers
ADM-8625PSM, 0.75 - 8 GHz High Dynamic Range Gain Block - ADM-8625PSM - Marki Microwave LLC
Specs
Frequency Range 750 to 8000 MHz
Package Type Surface Mount; surface-mount
View Details