MACOM Gain Block MAAL-009053-TR3000

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - MAAL-009053-TR3000 - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Laguna Hills, CA, United States
RF Amplifiers - MAAL-009053-TR3000
1211510-MAAL-009053-TR3000
RF Amplifiers - MAAL-009053-TR3000 1211510-MAAL-009053-TR3000
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211510-MAAL-009053- TR3000 Packaging: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Frequency: 800MHz ~ 3GHz Operating Supply Voltage: 3V Gain: 14dB Noise Figure: 1.4dB P1dB: 18.5dBm Categories: RF/IF and RFID Operating Supply Current: 80mA Manufacturer Homepage: www.macomtech.com Manufacturer Package: SC-70-6 (SOT-363) Alternative Parts (Cross-Reference): SAMP7717Z; BGA2711; BGA2715,115; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211510-MAAL-009053-TR3000
Packaging: Reel - TR
Package: 6-TSSOP, SC-88, SOT-363
Frequency: 800MHz ~ 3GHz
Operating Supply Voltage: 3V
Gain: 14dB
Noise Figure: 1.4dB
P1dB: 18.5dBm
Categories: RF/IF and RFID
Operating Supply Current: 80mA
Manufacturer Homepage: www.macomtech.com
Manufacturer Package: SC-70-6 (SOT-363)
Alternative Parts (Cross-Reference): SAMP7717Z; BGA2711; BGA2715,115;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Amplifiers - 1465-1256-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1256-1-ND
RF Amplifiers 1465-1256-1-ND
RF Amplifier IC 800MHz ~ 3GHz SC-70-6 (SOT-363)

RF Amplifier IC 800MHz ~ 3GHz SC-70-6 (SOT-363)

Buy Now Datasheet
RF Amplifiers - 1465-1256-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1256-2-ND
RF Amplifiers 1465-1256-2-ND
RF Amplifier IC 800MHz ~ 3GHz SC-70-6 (SOT-363)

RF Amplifier IC 800MHz ~ 3GHz SC-70-6 (SOT-363)

Buy Now Datasheet
RF and Wireless - RF Amplifiers MAAL-009053-TR3000
IC RF AMP 800MHZ-3GHZ SC70-6

IC RF AMP 800MHZ-3GHZ SC70-6

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number MAAL-009053-TR3000 1211510-MAAL-009053-TR3000 1465-1256-1-ND MAAL-009053-TR3000
Product Name Gain Block RF Amplifiers - MAAL-009053-TR3000 RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 800 to 3000 MHz 800 to 3000 MHz 800 to 3000 MHz
Minimum Gain 14 dB 14 dB ? to 14 dB
Maximum Gain 14 dB 14 dB 14 dB
Noise Figure 1.4 dB 1.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD192C5TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 20000 MHz
View Details
RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
CMOS 5GHz WLAN 802.11ac RFeIC WITH PA, LNA AND SPDT - RFX8051B - Skyworks Solutions, Inc.
Specs
Frequency Range 5150 to 5850 MHz
Operating Voltage 3.6 volts
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details