CMPA2738060F is a gallium nitride (GaN) High Electron Mobility Transistor (HEMT) based monolithic microwave integrated circuit (MMIC). GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown voltage, higher saturated electron drift velocity and higher thermal conductivity. GaN HEMTs also offer greater power density and wider bandwidths compared to Si and GaAs transistors. This MMIC contains a two-stage reactively matched amplifier design approach enabling very wide bandwidths to be achieved. This MMIC enables extremely wide bandwidths to be achieved in a small footprint screw-down package.
RF Amplifier IC Radar 2.7GHz ~ 3.8GHz 440219
IC AMP RADAR 2.7-3.8GHZ 440219
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | CMPA2738060F | 1465-CMPA2738060F-ND | CMPA2738060F |
| Product Name | RF & MW Power Amplifier | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| Frequency Range | 2700 to 3800 MHz | 2700 to 3800 MHz | 2700 to 3800 MHz |
| Maximum Gain | 33.8 dB | 35 dB | 35 dB |
| Package Type | Screw-down | 440219 |