MACOM RF Amplifiers - A80 A80

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 859075-A80 Series: A80 Features: RF Amplifier IC General Purpose 10MHz ~ 550MHz TO-8 Package: Tray Package: TO-8 Style, 4 Lead Categories: RF/IF and RFID Case / Package: TO-8 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 859075-A80 Series: A80 Features: RF Amplifier IC General Purpose 10MHz ~ 550MHz TO-8 Package: Tray Package: TO-8 Style, 4 Lead Categories: RF/IF and RFID Case / Package: TO-8 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - A80
859075-A80
RF Amplifiers - A80 859075-A80
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 859075-A80 Series: A80 Features: RF Amplifier IC General Purpose 10MHz ~ 550MHz TO-8 Package: Tray Package: TO-8 Style, 4 Lead Categories: RF/IF and RFID Case / Package: TO-8 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited)

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 859075-A80
Series: A80
Features: RF Amplifier IC General Purpose 10MHz ~ 550MHz TO-8
Package: Tray
Package: TO-8 Style, 4 Lead
Categories: RF/IF and RFID
Case / Package: TO-8
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Gain Block - A80 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
A80
Gain Block A80
The A80 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. The 2 stage silicon bipolar feedback amplifier design displays impressive performance over a broadband frequency range. An isolation transformer is used in the feedback loop, with the benefit of high reverse isolation. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

The A80 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. The 2 stage silicon bipolar feedback amplifier design displays impressive performance over a broadband frequency range. An isolation transformer is used in the feedback loop, with the benefit of high reverse isolation. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD
Product Category RF Amplifiers RF Amplifiers
Product Number 859075-A80 A80
Product Name RF Amplifiers - A80 Gain Block
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Connectorized SMA, Low Noise, Linear Amplifier, 800 MHz to 1200 MHz, 50Ω - ZEL-0812LN - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -54 to 85 C (-65 to 185 F)
Frequency Range 800 to 1200 MHz
View Details
12-18 GHz Banded Low Noise Amplifier - ADM-10713PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 12000 to 18000 MHz
Package Type Surface Mount; surface-mount
View Details
InGaP Cascadable Amplifier 0.1–6 GHz - SKY65015-70LF - Skyworks Solutions, Inc.
Specs
Frequency Range 100 to 6000 MHz
Minimum Gain 18 dB
Maximum Gain 18 dB
View Details
4 suppliers