MACOM RF and Wireless - RF Amplifiers CA73

Description
AMPLIFIER,CASCADED
Description
AMPLIFIER,CASCADED

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
CA73
RF and Wireless - RF Amplifiers CA73
AMPLIFIER,CASCADED

AMPLIFIER,CASCADED

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number CA73
Product Name RF and Wireless - RF Amplifiers
Frequency Range 5 to 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
Signal Source / High Power Amplifier 902 - 928 MHz, 750W, 50Ω - RFS-G90G93750X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 902 to 928 MHz
Minimum Gain 1 dB
View Details
APM-7099SM, 0.01-20 GHz Surface Mount Low Phase Noise Amplifier - APM-7099SM - Marki Microwave LLC
Specs
Frequency Range 10 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details