MACOM RF Amplifiers MAAL-011188-TR1000

Description
AMPLIFIER,1-6 GHZ, 3MM-16LD QFN
Request a Quote Datasheet
Description
AMPLIFIER,1-6 GHZ, 3MM-16LD QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-MAAL-011188-TR1000TR-ND - DigiKey
Thief River Falls, MN, United States
AMPLIFIER,1-6 GHZ, 3MM-16LD QFN

AMPLIFIER,1-6 GHZ, 3MM-16LD QFN

Buy Now Datasheet
RF & MW LNA - MAAL-011188-TR1000 - Richardson RFPD
Downers Grove, IL, United States
The MAAL-011188 is a compact surface mount, highly integrated 2-stage low noise amplifier (LNA). This LNA is designed for operation from 1 to 6 GHz and is housed in a lead-free 3 mm 16-lead QFN plastic package. The MAAL-011188 features low noise figure, high gain and low power consumption. The LNA requires a single 5 V supply and the Enable pin is 1.8 V CMOS compatible. All the bias circuitry and matching components are internal to the device.

The MAAL-011188 is a compact surface mount, highly integrated 2-stage low noise amplifier (LNA). This LNA is designed for operation from 1 to 6 GHz and is housed in a lead-free 3 mm 16-lead QFN plastic package.

The MAAL-011188 features low noise figure, high gain and low power consumption. The LNA requires a single 5 V supply and the Enable pin is 1.8 V CMOS compatible. All the bias circuitry and matching components are internal to the device.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-MAAL-011188-TR1000TR-ND MAAL-011188-TR1000
Product Name RF Amplifiers RF & MW LNA
Amplifier Type Low Noise Amplifier; Power Amplifier Low Noise Amplifier
Applications 5G, FDD, TDD
Frequency Range 1000 to 6000 MHz 1000 to 6000 MHz
Minimum Gain 35.2 dB
Maximum Gain 35.2 dB 35.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA3325TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 45 to 1218 MHz
View Details
RF Amplifiers - HFA3424IB1K - 873519-HFA3424IB1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
2.4 GHz High Power Wireless LAN Power Amplifier - SE2576L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 33 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details