MACOM RF Amplifiers AMC-162-SMA

Description
RF Amplifier IC General Purpose 10MHz ~ 100MHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 10MHz ~ 100MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-AMC-162-SMA-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-AMC-162-SMA-ND
RF Amplifiers 1465-AMC-162-SMA-ND
RF Amplifier IC General Purpose 10MHz ~ 100MHz

RF Amplifier IC General Purpose 10MHz ~ 100MHz

Buy Now Datasheet
Gain Block - AMC-162-SMA - Richardson RFPD
Downers Grove, IL, United States
Gain Block
AMC-162-SMA
Gain Block AMC-162-SMA
MACOM's AM-162 is a coupler feedback amplifier with high intercept and compression points. The use of coupler feedback minimizes noise figure and current in a high intercept amplifier. This amplifier is packaged in a TO-8-1 package, a surface mount package and a connectorized version. The ground plane on the PC board should be configured to remove heat from under the package. AM-162 are ideally suited for use where a high intercept, high reliability amplifier is required.

MACOM's AM-162 is a coupler feedback amplifier with high intercept and compression points. The use of coupler feedback minimizes noise figure and current in a high intercept amplifier. This amplifier is packaged in a TO-8-1 package, a surface mount package and a connectorized version. The ground plane on the PC board should be configured to remove heat from under the package. AM-162 are ideally suited for use where a high intercept, high reliability amplifier is required.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - AMC-162-SMA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AMC-162-SMA
RF and Wireless - RF Amplifiers AMC-162-SMA
IC RF AMP GPS 10MHZ-100MHZ

IC RF AMP GPS 10MHZ-100MHZ

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-AMC-162-SMA-ND AMC-162-SMA AMC-162-SMA
Product Name RF Amplifiers Gain Block RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 10 to 100 MHz 10 to 100 MHz 10 to 100 MHz
Minimum Gain 13 dB ? to 13 dB
Maximum Gain 13 dB 12.5 dB 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Specs
Applications RF Microwave
View Details
RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
RF Amplifiers - BGA628L7E6327XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 400 to 6000 MHz
View Details
2 suppliers