MACOM Gain Block MAAM-011206-TR3000

Description
The MAAM-011206 is a versatile, DC - 15 GHz, Darlington amplifier, with 13.5 dB typical gain and 18 dBm of output power. The input and output are fully matched to 50 Ω with typical return loss >10 dB. Third order linearity (OIP3) is typically 28 dBm and reverse isolation is >21 dB. Functional operation is achieved with a single bias voltage VDD, from +3 V to +5 V. An external resistor between VDD and pin 6 enables single bias operation. No negative bias is necessary. The MAAM-011206 is housed in a leadless 1.5 x 1.2 mm plastic SMT package compatible with standard pick and place assembly equipment. It is fabricated using a GaAs process which features full passivation for increased performance and reliability.
Request a Quote Datasheet
Description
The MAAM-011206 is a versatile, DC - 15 GHz, Darlington amplifier, with 13.5 dB typical gain and 18 dBm of output power. The input and output are fully matched to 50 Ω with typical return loss >10 dB. Third order linearity (OIP3) is typically 28 dBm and reverse isolation is >21 dB. Functional operation is achieved with a single bias voltage VDD, from +3 V to +5 V. An external resistor between VDD and pin 6 enables single bias operation. No negative bias is necessary. The MAAM-011206 is housed in a leadless 1.5 x 1.2 mm plastic SMT package compatible with standard pick and place assembly equipment. It is fabricated using a GaAs process which features full passivation for increased performance and reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - MAAM-011206-TR3000 - Richardson RFPD
Downers Grove, IL, United States
The MAAM-011206 is a versatile, DC - 15 GHz, Darlington amplifier, with 13.5 dB typical gain and 18 dBm of output power. The input and output are fully matched to 50 Ω with typical return loss >10 dB. Third order linearity (OIP3) is typically 28 dBm and reverse isolation is >21 dB. Functional operation is achieved with a single bias voltage VDD, from +3 V to +5 V. An external resistor between VDD and pin 6 enables single bias operation. No negative bias is necessary. The MAAM-011206 is housed in a leadless 1.5 x 1.2 mm plastic SMT package compatible with standard pick and place assembly equipment. It is fabricated using a GaAs process which features full passivation for increased performance and reliability.

The MAAM-011206 is a versatile, DC - 15 GHz, Darlington amplifier, with 13.5 dB typical gain and 18 dBm of output power. The input and output are fully matched to 50 Ω with typical return loss >10 dB. Third order linearity (OIP3) is typically 28 dBm and reverse isolation is >21 dB. Functional operation is achieved with a single bias voltage VDD, from +3 V to +5 V.

An external resistor between VDD and pin 6 enables single bias operation. No negative bias is necessary.

The MAAM-011206 is housed in a leadless 1.5 x 1.2 mm plastic SMT package compatible with standard pick and place assembly equipment. It is fabricated using a GaAs process which features full passivation for increased performance and reliability.

Supplier's Site Datasheet
RF Amplifiers - MAAM-011206-TR3000-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 0Hz ~ 15GHz 6-TDFN (1.5x1.2)

RF Amplifier IC 0Hz ~ 15GHz 6-TDFN (1.5x1.2)

Buy Now Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1074729-MAAM-011206-TR3000
RF/IF and RFID - RF Amplifiers 1074729-MAAM-011206-TR3000
Win Source Part Number: 1074729-MAAM-011206- TR3000 Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 0Hz ~ 15GHz Gain: 15dB Noise Figure: 7dB Current - Supply: 72mA Voltage - Supply: 5V Package / Case: 6-WFDFN Exposed Pad Supplier Device Package: 6-TDFN (1.5x1.2) Alternative Parts (Cross-Reference): MAAM-011206-TR3000MA AM011206TR3000; Fake Threat In the Open Market: 78 pct. HTSUS: 0000.00.0000 Mfr: MACOM Technology Solutions Base Product Number: MAAM-011206

Win Source Part Number: 1074729-MAAM-011206-TR3000
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 0Hz ~ 15GHz
Gain: 15dB
Noise Figure: 7dB
Current - Supply: 72mA
Voltage - Supply: 5V
Package / Case: 6-WFDFN Exposed Pad
Supplier Device Package: 6-TDFN (1.5x1.2)
Alternative Parts (Cross-Reference): MAAM-011206-TR3000MAAM011206TR3000;
Fake Threat In the Open Market: 78 pct.
HTSUS: 0000.00.0000
Mfr: MACOM Technology Solutions
Base Product Number: MAAM-011206

Buy Now Datasheet
RF and Wireless - RF Amplifiers MAAM-011206-TR3000
IC RF AMP 0HZ-15GHZ 6TDFN

IC RF AMP 0HZ-15GHZ 6TDFN

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number MAAM-011206-TR3000 MAAM-011206-TR3000-ND 1074729-MAAM-011206-TR3000 MAAM-011206-TR3000
Product Name Gain Block RF Amplifiers RF/IF and RFID - RF Amplifiers RF and Wireless - RF Amplifiers
Frequency Range 0.0 to 15000 MHz 0.0 to 15000 MHz 0.0 to 15000 MHz 0.0 to 15000 MHz
Maximum Gain 13.5 dB 15 dB 15 dB 15 dB
Output Power 18 dBm
Noise Figure 4.5 dB 7 dB 7 dB
Output Intercept Point (IP3) 28 dBm
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6000 MHz Cascadable Gain Block - ECG055B-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details
0.1 -7 GHz InGaP Cascadable Amplifier - SKY65013-70LF - Skyworks Solutions, Inc.
Specs
Frequency Range 100 to 7000 MHz
Minimum Gain 12.5 dB
Maximum Gain 12.5 dB
View Details
4 suppliers
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details